The 1320296-NSV45035JZT1
Manufacturer: onsemi
Win Source Part Number: 1320296-NSV45035JZT1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 70mA
Voltage - Input: 45V
Function: Current Regulator
Accuracy: ±15%
Sensing Method: High/Low-Side
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-261-4, TO-261AA
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NSV45035JZT1G-ND,NSV
Base Product Number: NSV45035
RoHS Status: ROHS3 Compliant
Current Regulator Regulator High/Low-Side 70mA SOT-223 (TO-261)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1320296-NSV45035JZT1G | NSV45035JZT1G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management | Current Regulation/Management |
| Output Options | Inverting |