onsemi Current Regulation/Management NSV45030AT1G

Description
Current Regulator Regulator High/Low-Side 30mA SOD-123
Description
Current Regulator Regulator High/Low-Side 30mA SOD-123
Datasheet
Datasheet Summary
Powered by GS/AI

The NSV45030AT1G is a linear constant current regulator designed for LED applications, offering a steady output current of 30 mA with a maximum anode-cathode voltage of 45 V. It utilizes Self-Biased Transistor (SBT) technology, ensuring immediate turn-on and a negative temperature coefficient to prevent thermal runaway. The device operates over a wide voltage range and requires no external components, making it suitable for both high-side and low-side configurations. It is qualified to AEC-Q101 standards, making it appropriate for automotive applications, and is also UL94-V0 certified. The package is thermally robust, with a maximum power dissipation of 460 mW. The NSV45030AT1G is Pb-free, halogen-free, and RoHS compliant, ensuring it meets environmental regulations. Applications include automotive lighting, display signage, and decorative lighting.

Datasheet Summary
Powered by GS/AI

The NSV45030AT1G is a linear constant current regulator designed for LED applications, offering a steady output current of 30 mA with a maximum anode-cathode voltage of 45 V. It utilizes Self-Biased Transistor (SBT) technology, ensuring immediate turn-on and a negative temperature coefficient to prevent thermal runaway. The device operates over a wide voltage range and requires no external components, making it suitable for both high-side and low-side configurations. It is qualified to AEC-Q101 standards, making it appropriate for automotive applications, and is also UL94-V0 certified. The package is thermally robust, with a maximum power dissipation of 460 mW. The NSV45030AT1G is Pb-free, halogen-free, and RoHS compliant, ensuring it meets environmental regulations. Applications include automotive lighting, display signage, and decorative lighting.

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - NSV45030AT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
NSV45030AT1G
Current Regulation/Management NSV45030AT1G
Current Regulator Regulator High/Low-Side 30mA SOD-123

Current Regulator Regulator High/Low-Side 30mA SOD-123

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NSV45030AT1G
Product Name Current Regulation/Management
Type SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details