onsemi Bipolar Transistor Arrays NSV40301MDR2G

Description
TRANS 2NPN DUAL 40V 3A 8-SOIC
Request a Quote Datasheet
Description
TRANS 2NPN DUAL 40V 3A 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 488-NSV40301MDR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
488-NSV40301MDR2GCT-ND
Bipolar Transistor Arrays 488-NSV40301MDR2GCT-ND
TRANS 2NPN DUAL 40V 3A 8-SOIC

TRANS 2NPN DUAL 40V 3A 8-SOIC

Buy Now Datasheet
Bipolar Transistor Arrays - 488-NSV40301MDR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
488-NSV40301MDR2GDKR-ND
Bipolar Transistor Arrays 488-NSV40301MDR2GDKR-ND
TRANS 2NPN DUAL 40V 3A 8-SOIC

TRANS 2NPN DUAL 40V 3A 8-SOIC

Buy Now Datasheet
Bipolar Transistor Arrays - 488-NSV40301MDR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
488-NSV40301MDR2GTR-ND
Bipolar Transistor Arrays 488-NSV40301MDR2GTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 3A 100MHz 653mW Surface Mount 8-SOIC

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 3A 100MHz 653mW Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1325056-NSV40301MDR2G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1325056-NSV40301MDR2G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1325056-NSV40301MDR2G
Manufacturer: onsemi Win Source Part Number: 1325056-NSV40301MDR2 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power - Max: 653mW Voltage - Collector Emitter Breakdown (Max): 40V Current - Collector (Ic) (Max): 3A Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 115mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 2A, 2V Frequency - Transition: 100MHz Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2156-NSV40301MDR2G-O S,ONSONSNSV40301MDR2 G Base Product Number: NSV40301 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325056-NSV40301MDR2G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power - Max: 653mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 3A
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 115mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 2A, 2V
Frequency - Transition: 100MHz
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2156-NSV40301MDR2G-OS,ONSONSNSV40301MDR2G
Base Product Number: NSV40301
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Dual 40 V 3.0 A SOIC Bipolar Transistor
277-NSV40301MDR2G
Dual 40 V 3.0 A SOIC Bipolar Transistor 277-NSV40301MDR2G
Low VCE(sat) Transistor, Dual NPN, 40 V, 3.0 A, SOIC-8 Narrow Body, 2500-REEL Product overview: NSV40301MDR2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40 V, 3.0 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 40 V, 3.0 A, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSV40301MDR2G can be used for catalog matching and distributor lookup.

Low VCE(sat) Transistor, Dual NPN, 40 V, 3.0 A, SOIC-8 Narrow Body, 2500-REEL Product overview: NSV40301MDR2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40 V, 3.0 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 40 V, 3.0 A, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSV40301MDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSV40301MDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSV40301MDR2G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSV40301MDR2G
TRANS 2NPN 40V 3A 8SOIC

TRANS 2NPN 40V 3A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSV40301MDR2G
Bipolar Transistors - BJT NSV40301MDR2G
Bipolar Transistors - BJT SOIC8 MATCHED LO VCE(SAT)

Bipolar Transistors - BJT SOIC8 MATCHED LO VCE(SAT)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 488-NSV40301MDR2GCT-ND 1325056-NSV40301MDR2G 277-NSV40301MDR2G NSV40301MDR2G NSV40301MDR2G
Product Name Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Dual 40 V 3.0 A SOIC Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC (0.154", 3.90mm Width) 8-SOIC
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
Power Gain 180 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697600 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
25V 0.5A Bipolar Transistor - 276-BC80825WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers