onsemi TRANSISTORS - Transistors (BJT) - Single - NSV40300MZ4T1G NSV40300MZ4T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887671-NSV40300MZ4T1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 3 A 160MHz 2 W Surface Mount SOT-223 (TO-261) Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: NSV40300 Categories: Discrete Semiconductor Products Case / Package: SOT-223 (TO-261) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: NSV40300MZ4T1G-ND, NSV40300MZ4T1GOSDKR, NSV40300MZ4T1GOSTR, NSV40300MZ4T1GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887671-NSV40300MZ4T1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 3 A 160MHz 2 W Surface Mount SOT-223 (TO-261) Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: NSV40300 Categories: Discrete Semiconductor Products Case / Package: SOT-223 (TO-261) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: NSV40300MZ4T1G-ND, NSV40300MZ4T1GOSDKR, NSV40300MZ4T1GOSTR, NSV40300MZ4T1GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NSV40300MZ4T1G - 887671-NSV40300MZ4T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSV40300MZ4T1G
887671-NSV40300MZ4T1G
TRANSISTORS - Transistors (BJT) - Single - NSV40300MZ4T1G 887671-NSV40300MZ4T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887671-NSV40300MZ4T1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 3 A 160MHz 2 W Surface Mount SOT-223 (TO-261) Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: NSV40300 Categories: Discrete Semiconductor Products Case / Package: SOT-223 (TO-261) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: NSV40300MZ4T1G-ND, NSV40300MZ4T1GOSDKR, NSV40300MZ4T1GOSTR, NSV40300MZ4T1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887671-NSV40300MZ4T1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 3 A 160MHz 2 W Surface Mount SOT-223 (TO-261)
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSV40300
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: NSV40300MZ4T1G-ND, NSV40300MZ4T1GOSDKR, NSV40300MZ4T1GOSTR, NSV40300MZ4T1GOSCT

Buy Now Datasheet
Singapore, Singapore
Automotive 3.0 A 40 V Bipolar Transistor
276-NSV40300MZ4T1G
Automotive 3.0 A 40 V Bipolar Transistor 276-NSV40300MZ4T1G
3.0 A, 40 V Low VCE(sat) PNP Power Bipolar Junction Transistor AEC-Q101 Qualified, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSV40300MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 3.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV40300MZ4T1G can be used for catalog matching and distributor lookup.

3.0 A, 40 V Low VCE(sat) PNP Power Bipolar Junction Transistor AEC-Q101 Qualified, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSV40300MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 3.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV40300MZ4T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSV40300MZ4T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV40300MZ4T1GOSCT-ND
Single Bipolar Transistors NSV40300MZ4T1GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSV40300MZ4T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV40300MZ4T1GOSDKR-ND
Single Bipolar Transistors NSV40300MZ4T1GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSV40300MZ4T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV40300MZ4T1GOSTR-ND
Single Bipolar Transistors NSV40300MZ4T1GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSV40300MZ4T1G
Bipolar Transistors - BJT NSV40300MZ4T1G
Bipolar Transistors - BJT PNP SOT223 BIP POWER TRAN

Bipolar Transistors - BJT PNP SOT223 BIP POWER TRAN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSV40300MZ4T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSV40300MZ4T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSV40300MZ4T1G
TRANS PNP 40V 3A SOT223

TRANS PNP 40V 3A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 887671-NSV40300MZ4T1G 276-NSV40300MZ4T1G NSV40300MZ4T1GOSCT-ND NSV40300MZ4T1G NSV40300MZ4T1G
Product Name TRANSISTORS - Transistors (BJT) - Single - NSV40300MZ4T1G Automotive 3.0 A 40 V Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type SOT3; SOT-223 (TO-261) TO-261-4, TO-261AA SOT223; SOT-223 (TO-261)
IC(max) 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data