Low VCE(sat) Transistor, Dual PNP, 40 V, 3.0 A, SOIC-8 Narrow Body, 2500-REEL Product overview: NSV40300MDR2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40 V, 3.0 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 40 V, 3.0 A, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSV40300MDR2G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 3A 100MHz 653mW Surface Mount 8-SOIC
TRANS 2PNP DUAL 40V 3A 8-SOIC
TRANS 2PNP DUAL 40V 3A 8-SOIC
TRANS 2PNP 40V 3A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-NSV40300MDR2G | 488-NSV40300MDR2GTR-ND | NSV40300MDR2G |
| Product Name | Dual 40 V 3.0 A SOIC Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| IC(max) | 3000 milliamps | 3000 milliamps | |
| VCEO | 40 volts | 40 volts | |
| VCBO | 40 volts |