Manufacturer: ON Semiconductor
Win Source Part Number: 1083658-NSV40201LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 115mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 460mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 40V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 40V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 40V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)
Low VCE(sat) Transistor, NPN, 40 V, 2.0 A, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSV40201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 2.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 2.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV40201LT1G can be used for catalog matching and distributor lookup.
TRANS NPN 40V 2A SOT23-3
TRANS NPN 40V 2A SOT23-3
Bipolar Transistors - BJT 40V NPN LOW VCE(SAT) XTR
TRANS, NPN, 40V, 2A, 150DEG C, 0.46W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1083658-NSV40201LT1G | NSV40201LT1GOSTR-ND | 276-NSV40201LT1G | NSV40201LT1G | NSV40201LT1G | NSV40201LT1G | 54AH9491 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NSV40201LT1G | Single Bipolar Transistors | 40 V 2.0 A SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Npn, 40V, 2A, 150Deg C, 0.46W Rohs Compliant Onsemi |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts | ||||
| VCBO | 40 volts |