onsemi Single Bipolar Transistors NSV20201LT1G

Description
Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSV20201LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV20201LT1GOSCT-ND
Single Bipolar Transistors NSV20201LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSV20201LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV20201LT1GOSTR-ND
Single Bipolar Transistors NSV20201LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSV20201LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV20201LT1GOSDKR-ND
Single Bipolar Transistors NSV20201LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
20 V 2.0 A SOT-23 Bipolar Transistor
276-NSV20201LT1G
20 V 2.0 A SOT-23 Bipolar Transistor 276-NSV20201LT1G
Low VCE(sat) Transistor, NPN, 20 V, 2.0 A, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSV20201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV20201LT1G can be used for catalog matching and distributor lookup.

Low VCE(sat) Transistor, NPN, 20 V, 2.0 A, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSV20201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV20201LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSV20201LT1G - 1083656-NSV20201LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSV20201LT1G
1083656-NSV20201LT1G
TRANSISTORS - Transistors (BJT) - Single - NSV20201LT1G 1083656-NSV20201LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083656-NSV20201LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 460mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083656-NSV20201LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 100mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 460mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSV20201LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSV20201LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSV20201LT1G
TRANS NPN 20V 2A SOT23-3

TRANS NPN 20V 2A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSV20201LT1G
Bipolar Transistors - BJT NSV20201LT1G
Bipolar Transistors - BJT 20V NPN LOW VCE(SAT) XTR

Bipolar Transistors - BJT 20V NPN LOW VCE(SAT) XTR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSV20201LT1GOSCT-ND 276-NSV20201LT1G 1083656-NSV20201LT1G NSV20201LT1G NSV20201LT1G
Product Name Single Bipolar Transistors 20 V 2.0 A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSV20201LT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236)
IC(max) 2000 milliamps 2000 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data