Low VCE(sat) Transistor, PNP, -20 V, -2.0 A, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSV20200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20 V, -2.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, -20 V, -2.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV20200LT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083655-NSV20200LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 180mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 460mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Bipolar Transistors - BJT 20V PNP LOW VCE(SAT) XTR
TRANS PNP 20V 2A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NSV20200LT1G | 1083655-NSV20200LT1G | NSV20200LT1GOSCT-ND | NSV20200LT1G | NSV20200LT1G |
| Product Name | -20 V -2.0 A SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NSV20200LT1G | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | ||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 20 volts | 20 volts | |||
| VCBO | 20 volts |