onsemi 100V 3A Bipolar Transistor NSV1C300ET4G-VF01

Description
TRANS PNP 100V 3A 3DPAK Product overview: NSV1C300ET4G-VF01 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV1C300ET4G-VF0 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS PNP 100V 3A 3DPAK Product overview: NSV1C300ET4G-VF01 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV1C300ET4G-VF0 1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NSV1C300ET4G-VF01 is a PNP bipolar junction transistor (BJT) designed for low voltage, high-speed switching applications. It features a maximum collector-emitter voltage of 100 V and a continuous collector current rating of 3.0 A, making it suitable for various power management tasks, including DC-DC converters and low voltage motor controls. The device is part of the e2PowerEdge family, known for its low saturation voltage (VCE(sat)) and high current gain, which allows for direct driving from power management unit (PMU) control outputs. This transistor is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards. It operates within a temperature range of -65°C to +150°C and is packaged in a DPAK case, facilitating surface mounting. The device is shipped in tape and reel format, with a quantity of 2500 per package. Its thermal resistance is rated at 3.8°C/W from junction to case, and it has a power dissipation capability of 2.1 W at 25°C. The NSV1C300ET4G-VF01 is ideal for engineers looking for reliable performance in energy-efficient designs.

Datasheet Summary
Powered by GS/AI

The NSV1C300ET4G-VF01 is a PNP bipolar junction transistor (BJT) designed for low voltage, high-speed switching applications. It features a maximum collector-emitter voltage of 100 V and a continuous collector current rating of 3.0 A, making it suitable for various power management tasks, including DC-DC converters and low voltage motor controls. The device is part of the e2PowerEdge family, known for its low saturation voltage (VCE(sat)) and high current gain, which allows for direct driving from power management unit (PMU) control outputs. This transistor is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards. It operates within a temperature range of -65°C to +150°C and is packaged in a DPAK case, facilitating surface mounting. The device is shipped in tape and reel format, with a quantity of 2500 per package. Its thermal resistance is rated at 3.8°C/W from junction to case, and it has a power dissipation capability of 2.1 W at 25°C. The NSV1C300ET4G-VF01 is ideal for engineers looking for reliable performance in energy-efficient designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3A Bipolar Transistor
276-NSV1C300ET4G-VF01
100V 3A Bipolar Transistor 276-NSV1C300ET4G-VF01
TRANS PNP 100V 3A 3DPAK Product overview: NSV1C300ET4G-VF01 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV1C300ET4G-VF0 1 can be used for catalog matching and distributor lookup.

TRANS PNP 100V 3A 3DPAK Product overview: NSV1C300ET4G-VF01 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV1C300ET4G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSV1C300ET4G-VF01 - 887670-NSV1C300ET4G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSV1C300ET4G-VF01
887670-NSV1C300ET4G-VF01
TRANSISTORS - Transistors (BJT) - Single - NSV1C300ET4G-VF01 887670-NSV1C300ET4G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 887670-NSV1C300ET4G- VF01 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 100 V 3 A 100MHz 2.1 W Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: NSV1C300 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: NSV1C300ET4G-VF01OSD KR, NSV1C300ET4G-VF01OST R, NSV1C300ET4G-VF01OSC T

Manufacturer: ON Semiconductor
Win Source Part Number: 887670-NSV1C300ET4G-VF01
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 100 V 3 A 100MHz 2.1 W Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSV1C300
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: NSV1C300ET4G-VF01OSDKR, NSV1C300ET4G-VF01OSTR, NSV1C300ET4G-VF01OSCT

Buy Now Datasheet
Single Bipolar Transistors - NSV1C300ET4G-VF01OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV1C300ET4G-VF01OSTR-ND
Single Bipolar Transistors NSV1C300ET4G-VF01OSTR-ND
Bipolar (BJT) Transistor PNP 100V 3A 100MHz 2.1W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 100V 3A 100MHz 2.1W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSV1C300ET4G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSV1C300ET4G-VF01
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSV1C300ET4G-VF01
TRANS PNP 100V 3A DPAK

TRANS PNP 100V 3A DPAK

Supplier's Site
Single Bipolar Transistors - NSV1C300ET4G-VF01 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSV1C300ET4G-VF01
Single Bipolar Transistors NSV1C300ET4G-VF01
TRANS PNP 100V 3A DPAK

TRANS PNP 100V 3A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-NSV1C300ET4G-VF01 887670-NSV1C300ET4G-VF01 NSV1C300ET4G-VF01OSTR-ND NSV1C300ET4G-VF01 NSV1C300ET4G-VF01
Product Name 100V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSV1C300ET4G-VF01 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Package Type TO-252-3, DPak (2 Leads + Tab), SC-63 SOT3; DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 AEC-Q101 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method TO-252-3, DPak (2 Leads + Tab), SC-63 Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Polarity PNP PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data