The NSV1C300CTWG is a PNP bipolar power transistor in an LFPAK4 5x6 mm package with wettable flanks, designed for high-efficiency switching in portable electronics and automotive applications. It has a collector-emitter voltage rating of -100 V, a continuous collector current of -3.0 A, and a peak collector current of -6.0 A. The device features a low collector-emitter saturation voltage of -0.400 V at -3.0 A collector current and -0.3 A base current, and a DC current gain ranging from 50 to 500 across operating currents. It operates within a junction temperature range of -55 to +150 °C, is Pb-free, halogen-free, RoHS compliant, and meets AEC-Q101 qualifications for automotive use.
TRANS PNP 100V 3A LFPAK4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NSV1C300CTWG-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |