onsemi TRANSISTORS - Transistors (BJT) - Single - NSV1C201LT1G NSV1C201LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083653-NSV1C201LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 150mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 490mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083653-NSV1C201LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 150mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 490mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NSV1C201LT1G - 1083653-NSV1C201LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSV1C201LT1G
1083653-NSV1C201LT1G
TRANSISTORS - Transistors (BJT) - Single - NSV1C201LT1G 1083653-NSV1C201LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083653-NSV1C201LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 150mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 490mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083653-NSV1C201LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 150mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 490mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - NSV1C201LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV1C201LT1GOSTR-ND
Single Bipolar Transistors NSV1C201LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSV1C201LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV1C201LT1GOSDKR-ND
Single Bipolar Transistors NSV1C201LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSV1C201LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV1C201LT1GOSCT-ND
Single Bipolar Transistors NSV1C201LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
100 V 2.0 A SOT-23 Bipolar Transistor
276-NSV1C201LT1G
100 V 2.0 A SOT-23 Bipolar Transistor 276-NSV1C201LT1G
100 V, 2.0 A NPN Low VCE(sat) Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSV1C201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 2.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 2.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV1C201LT1G can be used for catalog matching and distributor lookup.

100 V, 2.0 A NPN Low VCE(sat) Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSV1C201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 2.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 2.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV1C201LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSV1C201LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSV1C201LT1G
Single Bipolar Transistors NSV1C201LT1G
TRANS NPN 100V 2A SOT23-3

TRANS NPN 100V 2A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSV1C201LT1G
Bipolar Transistors - BJT NSV1C201LT1G
Bipolar Transistors - BJT NPN 100V SOT23 LOW V-SAT

Bipolar Transistors - BJT NPN 100V SOT23 LOW V-SAT

Buy Now Datasheet
Transistor, Aec-Q101, Npn, 100V, Sot-23; Transistor Polarity Onsemi - 13AC6203 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 100V, Sot-23; Transistor Polarity Onsemi
13AC6203
Transistor, Aec-Q101, Npn, 100V, Sot-23; Transistor Polarity Onsemi 13AC6203
TRANSISTOR, AEC-Q101, NPN, 100V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 100V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSV1C201LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSV1C201LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSV1C201LT1G
TRANS NPN 100V 2A SOT23-3

TRANS NPN 100V 2A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1083653-NSV1C201LT1G NSV1C201LT1GOSTR-ND 276-NSV1C201LT1G NSV1C201LT1G NSV1C201LT1G 13AC6203 NSV1C201LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - NSV1C201LT1G Single Bipolar Transistors 100 V 2.0 A SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Aec-Q101, Npn, 100V, Sot-23; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN; NPN NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
IC(max) 3000 milliamps 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts 100 volts
VCBO 140 volts
Unlock Full Specs
to access all available technical data