onsemi Single Bipolar Transistors NSV1C200LT1G

Description
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSV1C200LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV1C200LT1GOSDKR-ND
Single Bipolar Transistors NSV1C200LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSV1C200LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV1C200LT1GOSCT-ND
Single Bipolar Transistors NSV1C200LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSV1C200LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV1C200LT1GOSTR-ND
Single Bipolar Transistors NSV1C200LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
100 V 2.0 A SOT-23 Bipolar Transistor
276-NSV1C200LT1G
100 V 2.0 A SOT-23 Bipolar Transistor 276-NSV1C200LT1G
Low VCE(sat) Transistor, PNP, 100 V, 2.0 A, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSV1C200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 2.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 2.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV1C200LT1G can be used for catalog matching and distributor lookup.

Low VCE(sat) Transistor, PNP, 100 V, 2.0 A, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSV1C200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 2.0 A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100 V, 2.0 A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV1C200LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSV1C200LT1G - 1083652-NSV1C200LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSV1C200LT1G
1083652-NSV1C200LT1G
TRANSISTORS - Transistors (BJT) - Single - NSV1C200LT1G 1083652-NSV1C200LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083652-NSV1C200LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 250mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 490mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083652-NSV1C200LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 250mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 490mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistor, Pnp, -100V, Sot-23-3; Transistor Polarity Onsemi - 42AC1821 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V, Sot-23-3; Transistor Polarity Onsemi
42AC1821
Bipolar Transistor, Pnp, -100V, Sot-23-3; Transistor Polarity Onsemi 42AC1821
BIPOLAR TRANSISTOR, PNP, -100V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:490mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:490mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSV1C200LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSV1C200LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSV1C200LT1G
TRANS PNP 100V 2A SOT23-3

TRANS PNP 100V 2A SOT23-3

Supplier's Site
Single Bipolar Transistors - NSV1C200LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSV1C200LT1G
Single Bipolar Transistors NSV1C200LT1G
TRANS PNP 100V 2A SOT23-3

TRANS PNP 100V 2A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSV1C200LT1G
Bipolar Transistors - BJT NSV1C200LT1G
Bipolar Transistors - BJT 100V PNP LOW VCE(SAT) TRA

Bipolar Transistors - BJT 100V PNP LOW VCE(SAT) TRA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSV1C200LT1GOSDKR-ND 276-NSV1C200LT1G 1083652-NSV1C200LT1G 42AC1821 NSV1C200LT1G NSV1C200LT1G NSV1C200LT1G
Product Name Single Bipolar Transistors 100 V 2.0 A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSV1C200LT1G Bipolar Transistor, Pnp, -100V, Sot-23-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 TO-3; SOT23 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts
VCBO -140 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BC847BWH6433XTMA1 - Rochester Electronics
Specs
Polarity NPN
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
 - BC817-40W/ZLX - Rochester Electronics
Specs
Polarity NPN
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 2156638 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details