onsemi N-Channel 3.2A 20V 0.08ohm MOSFET Transistor NSTR4501NT1G

Description
3.2A, 20V, 0.08ohm, N-CHANNEL, Si, POWER, MOSFET, TO-236, ROHS COMPLIANT, CASE 318-08, 3 PIN Product overview: NSTR4501NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.2A, 20V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2A, 20V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NSTR4501NT1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.2A, 20V, 0.08ohm, N-CHANNEL, Si, POWER, MOSFET, TO-236, ROHS COMPLIANT, CASE 318-08, 3 PIN Product overview: NSTR4501NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.2A, 20V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2A, 20V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NSTR4501NT1G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 3.2A 20V 0.08ohm MOSFET Transistor
278-NSTR4501NT1G
N-Channel 3.2A 20V 0.08ohm MOSFET Transistor 278-NSTR4501NT1G
3.2A, 20V, 0.08ohm, N-CHANNEL, Si, POWER, MOSFET, TO-236, ROHS COMPLIANT, CASE 318-08, 3 PIN Product overview: NSTR4501NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.2A, 20V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2A, 20V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NSTR4501NT1G can be used for catalog matching and distributor lookup.

3.2A, 20V, 0.08ohm, N-CHANNEL, Si, POWER, MOSFET, TO-236, ROHS COMPLIANT, CASE 318-08, 3 PIN Product overview: NSTR4501NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.2A, 20V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2A, 20V, 0.08ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NSTR4501NT1G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NSTR4501NT1G - 1083651-NSTR4501NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NSTR4501NT1G
1083651-NSTR4501NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NSTR4501NT1G 1083651-NSTR4501NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083651-NSTR4501NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.2A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 200pF @ 10V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 1083651-NSTR4501NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.2A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 200pF @ 10V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NSTR4501NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NSTR4501NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NSTR4501NT1G
MOSFET N-CH 20V 3.2A SOT23-3

MOSFET N-CH 20V 3.2A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NSTR4501NT1G 1083651-NSTR4501NT1G NSTR4501NT1G
Product Name N-Channel 3.2A 20V 0.08ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NSTR4501NT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data