Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 150mA 140MHz 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 150mA 140MHz 250mW Surface Mount SC-88/SC70-6/SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 150mA 140MHz 250mW Surface Mount SC-88/SC70-6/SOT-363
PNP General Purpose and NPN Bias Resistor Transistor Combination, SC-88/SC70-6/SOT-363
Manufacturer: ON Semiconductor
Win Source Part Number: 1083650-NSTB60BDW1T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 5mA, 10mA / 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 120 @ 5mA, 10V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Bipolar Transistors - Pre-Biased SS GP XSTR NPN
BRT TRANSISTOR, 50V, 22KOHM, SOT363, FULL REEL; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:150mA; Base Input Resistor R1:22kohm; No. of Pins:6 Pin RoHS Compliant: Yes
TRANS PREBIAS 1NPN 1PNP 50V SC88
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 488-NSTB60BDW1T1GDKR-ND | 293-NSTB60BDW1T1G | 1083650-NSTB60BDW1T1G | NSTB60BDW1T1G | 83H7800 | NSTB60BDW1T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSTB60BDW1T1G | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 22Kohm, Sot363, Full Reel; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN | NPN; PNP; 1 NPN Pre-Biased, 1 PNP | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SC-88/SC70-6/SOT-363 | TO-3 | |||
| IC(max) | 150 milliamps | 150 milliamps | ||||
| VCEO | 50 volts | 50 volts |