Complementary Bipolar Digital Transistor (BRT)
Manufacturer: ON Semiconductor
Win Source Part Number: 097669-NSTB1005DXV5T
Packaging: Reel - TR
Voltage Rating: 50V
Current Rating: 100mA
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-553
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Complementary Bipolar Digital Transistor (BRT), SOT-553, 5 LEAD, 4000-REEL Product overview: NSTB1005DXV5T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-NSTB1005DXV5T1G can be used for catalog matching and distributor lookup.
BRT TRANSISTOR, 50V, 47K/47KOHM, SOT-553; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; RF Transistor Case:- RoHS Compliant: Yes
Bipolar Transistors - BJT 100mA Complementary 50V Dual NPN & PNP
TRANSISTOR BRT NPN/PNP SOT-553
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | NSTB1005DXV5T1G | 097669-NSTB1005DXV5T1G | 294-NSTB1005DXV5T1G | 42K2374 | NSTB1005DXV5T1G | NSTB1005DXV5T1G |
| Product Name | TRANSISTORS - Transistors - Special Purpose - NSTB1005DXV5T1G | Bipolar Transistor | Brt Transistor, 50V, 47K/47Kohm, Sot-553; Digital Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Special Purpose | |
| Package Type | SOT-553, 5 LEAD | SOT3; SOT-553 | TO-3 | SOT-553 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | |||
| Polarity | NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) | PNP | ||||
| VCBO | 50 volts |