Win Source Part Number: 968408-NST857BDP6T5G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 350mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 700mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: SOT-963
Supplier Device Package: SOT-963
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: NST857BDP6T5GOSDKR,N
Base Product Number: NST857
Dual PNP Bipolar Transistor, SOT-963 1x1, 0.35P, 8000-REEL Product overview: NST857BDP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST857BDP6T5G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 350mW Surface Mount SOT-963
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 350mW Surface Mount SOT-963
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 350mW Surface Mount SOT-963
BIPOLAR TRANSISTOR, PNP, -45V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:420W; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, DUAL PNP, -45V, SOT-963; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:420mW; DC Collector Current:-100mA; DC Current Gain hFE:220hFE; RoHS Compliant: Yes
Bipolar Transistors - BJT DUAL PNP GP TRANS SOT-963
TRANS 2PNP 45V 0.1A SOT963
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 968408-NST857BDP6T5G | 277-NST857BDP6T5G | NST857BDP6T5GOSCT-ND | 01P5118 | 31AC0989 | NST857BDP6T5G | NST857BDP6T5G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Dual Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor, Pnp, -45V, Full Reel; Transistor Polarity Onsemi | Transistor, Dual Pnp, -45V, Sot-963; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP | ||
| Package Type | SOT3 | SOT-963 | TO-3 | TO-3 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| Power Gain | 220 dB | ||||||
| Operating Frequency | 100 MHz |