NPN Bipolar Transistor, SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NST847BF3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NST847BF3T5G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 290mW Surface Mount SOT-1123
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 290mW Surface Mount SOT-1123
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 290mW Surface Mount SOT-1123
NPN Bipolar Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 106888-NST847BF3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-1123
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 290mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
BIPOLAR TRANSISTOR, NPN, 45V, SOT-1123; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:290mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS NPN 45V 0.1A SOT1123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NST847BF3T5G | NST847BF3T5GOSCT-ND | NST847BF3T5G | 106888-NST847BF3T5G | 01P5116 | NST847BF3T5G |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NST847BF3T5G | Bipolar Transistor, Npn, 45V, Sot-1123; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | |
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts | 0.6000 volts | |||
| VCBO | 45 volts | |||||
| fT | 100 MHz |