Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount SOT-963
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount SOT-963
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount SOT-963
Manufacturer: ON Semiconductor
Win Source Part Number: 1232282-NST847BDP6T5
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Dual NPN Bipolar Transistor, SOT-963 1x1, 0.35P, 8000-REEL Product overview: NST847BDP6T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST847BDP6T5G can be used for catalog matching and distributor lookup.
TRANS 2NPN 45V 0.1A SOT963
TRANS 2NPN 45V 0.1A SOT963
TRANSISTOR, NPN, DUAL, 45V, SOT-963; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:420mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NST847BDP6T5GOSDKR-ND | 1232282-NST847BDP6T5G | 277-NST847BDP6T5G | NST847BDP6T5G | NST847BDP6T5G | 01P5115 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - NST847BDP6T5G | Dual Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, Dual, 45V, Sot-963; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | 2 NPN (Dual); NPN | NPN | ||
| Package Type | SOT-963 | SOT3 | SOT-963 | TO-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | |||
| VCBO | 50 volts |