TRANS NPN 65V 0.1A 3X2DFN
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 225mW Surface Mount 3-X2DFN (1x0.6)
TRANS NPN 65V 0.1A 3X2DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NST846BMX2T5GDKR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |