onsemi Single Bipolar Transistors NST489AMT1G

Description
Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 488-NST489AMT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NST489AMT1GCT-ND
Single Bipolar Transistors 488-NST489AMT1GCT-ND
Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP

Buy Now Datasheet
Single Bipolar Transistors - 488-NST489AMT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NST489AMT1GTR-ND
Single Bipolar Transistors 488-NST489AMT1GTR-ND
Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP

Buy Now Datasheet
Single Bipolar Transistors - 488-NST489AMT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NST489AMT1GDKR-ND
Single Bipolar Transistors 488-NST489AMT1GDKR-ND
Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor NPN 30V 2A 300MHz 535mW Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
30V 2A 300MHz Bipolar Transistor
276-NST489AMT1G
30V 2A 300MHz Bipolar Transistor 276-NST489AMT1G
NPN BJT Transistor, 30V, 2A, 300MHz, Low VCE(sat), TSOP Product overview: NST489AMT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NST489AMT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 30V, 2A, 300MHz, Low VCE(sat), TSOP Product overview: NST489AMT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NST489AMT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NST489AMT1G - 1083649-NST489AMT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NST489AMT1G
1083649-NST489AMT1G
TRANSISTORS - Transistors (BJT) - Single - NST489AMT1G 1083649-NST489AMT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083649-NST489AMT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 200mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 500mA, 5V Maximum Power Dissipation: 535mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083649-NST489AMT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 200mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 535mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NST489AMT1G
Bipolar Transistors - BJT NST489AMT1G
Bipolar Transistors - BJT 2A 50V NPN

Bipolar Transistors - BJT 2A 50V NPN

Buy Now Datasheet
Single Bipolar Transistors - NST489AMT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NST489AMT1G
Single Bipolar Transistors NST489AMT1G
TRANS NPN 30V 2A 6TSOP

TRANS NPN 30V 2A 6TSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NST489AMT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NST489AMT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NST489AMT1G
TRANS NPN 30V 2A 6TSOP

TRANS NPN 30V 2A 6TSOP

Supplier's Site
Bipolar Transistor, Npn, 30V, Tsop; Transistor Polarity Onsemi - 71J7033 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V, Tsop; Transistor Polarity Onsemi
71J7033
Bipolar Transistor, Npn, 30V, Tsop; Transistor Polarity Onsemi 71J7033
BIPOLAR TRANSISTOR, NPN, 30V, TSOP; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:2A; Power Dissipation:535mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V, TSOP; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:2A; Power Dissipation:535mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 488-NST489AMT1GCT-ND 276-NST489AMT1G 1083649-NST489AMT1G NST489AMT1G NST489AMT1G NST489AMT1G 71J7033
Product Name Single Bipolar Transistors 30V 2A 300MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NST489AMT1G Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 30V, Tsop; Transistor Polarity Onsemi
Polarity NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 30 volts 30 volts 30 volts 30 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697565P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
Single Bipolar Transistors - BC817K40WH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
5 suppliers
PNP general purpose transistor - 2PB1219AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers