The NSS60200LT1G is a PNP bipolar transistor in a SOT-23 package, designed for low-voltage, high-speed switching applications in portable and battery-powered devices. It has a collector-emitter voltage rating of -60 V, a continuous collector current of -2.0 A, and a peak collector current of -4.0 A. The device dissipates up to 540 mW at 25°C with a derating of 4.3 mW/°C above 25°C and exhibits a thermal resistance of 230 °C/W. It features a low collector-emitter saturation voltage of -0.170 V at -2.0 A and -0.200 A base current. The transistor is RoHS compliant, lead-free, halogen-free, and AEC-Q101 qualified for automotive use. Its junction and storage temperature range is -55°C to +150°C.
BIPOLAR TRANSISTOR, PNP -60V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:540mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26AC2736 |
| Product Name | Bipolar Transistor, Pnp -60V Sot-23, Full Reel; Transistor Polarity Onsemi |
| Polarity | PNP |