onsemi Bipolar Transistor, Pnp -40V Sot-23, Full Reel; Transistor Polarity Onsemi NSS40200LT1G.

Description
BIPOLAR TRANSISTOR, PNP -40V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:2A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP -40V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:2A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp -40V Sot-23, Full Reel; Transistor Polarity Onsemi - 29AC9026 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -40V Sot-23, Full Reel; Transistor Polarity Onsemi
29AC9026
Bipolar Transistor, Pnp -40V Sot-23, Full Reel; Transistor Polarity Onsemi 29AC9026
BIPOLAR TRANSISTOR, PNP -40V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:2A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -40V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:2A; Power Dissipation:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 29AC9026
Product Name Bipolar Transistor, Pnp -40V Sot-23, Full Reel; Transistor Polarity Onsemi
Polarity PNP
Unlock Full Specs
to access all available technical data