onsemi TRANSISTORS - Transistors (BJT) - Single - NSS30100LT1G NSS30100LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 097379-NSS30100LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: NSS30100L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 310mW Alternative Parts (Cross-Reference): FMMT549ATC; UFMMT549A; FMMT549; FMMT549A; Introduction Date: June 17, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 097379-NSS30100LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: NSS30100L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 310mW Alternative Parts (Cross-Reference): FMMT549ATC; UFMMT549A; FMMT549; FMMT549A; Introduction Date: June 17, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NSS30100LT1G - 097379-NSS30100LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS30100LT1G
097379-NSS30100LT1G
TRANSISTORS - Transistors (BJT) - Single - NSS30100LT1G 097379-NSS30100LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 097379-NSS30100LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: NSS30100L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 2V Maximum Power Dissipation: 310mW Alternative Parts (Cross-Reference): FMMT549ATC; UFMMT549A; FMMT549; FMMT549A; Introduction Date: June 17, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 097379-NSS30100LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: NSS30100L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 310mW
Alternative Parts (Cross-Reference): FMMT549ATC; UFMMT549A; FMMT549; FMMT549A;
Introduction Date: June 17, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 097379-NSS30100LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - NSS30100LT1G
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1906009P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SCT0
Output Type Open Drain, 3 State
View Details
Translators, Level Shifters - NXB0102UN/S500Z - Quarktwin Technology Ltd.
Specs
Package Type BGA; 8-UFBGA, WLCSP
Output Type 3-State; Tri-State
Features RoHS
View Details
SN74FB2033A 8-Bit TTL/BTL Registered Transceiver - SN74FB2033ARCRG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.75 to 5.25 volts
View Details