onsemi 20V 6A Bipolar Transistor NSS20600CF8T1G

Description
TRANS PNP 20V 6A CHIPFET Product overview: NSS20600CF8T1G from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20600CF8T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 20V 6A CHIPFET Product overview: NSS20600CF8T1G from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20600CF8T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6A Bipolar Transistor
276-NSS20600CF8T1G
20V 6A Bipolar Transistor 276-NSS20600CF8T1G
TRANS PNP 20V 6A CHIPFET Product overview: NSS20600CF8T1G from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20600CF8T1G can be used for catalog matching and distributor lookup.

TRANS PNP 20V 6A CHIPFET Product overview: NSS20600CF8T1G from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20600CF8T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1379375-NSS20600CF8T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1379375-NSS20600CF8T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1379375-NSS20600CF8T1G
Win Source Part Number: 1379375-NSS20600CF8T 1G Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Product Status: Obsolete Package / Case: 8-SMD, Flat Lead Supplier Device Package: ChipFET™ Base Product Number: NSS206 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 6 A Voltage - Collector Emitter Breakdown (Max): 20 V DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 1A, 2V Vce Saturation (Max) @ Ib, Ic: 200mV @ 400mA, 4A Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 100MHz Power - Max: 830 mW

Win Source Part Number: 1379375-NSS20600CF8T1G
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Obsolete
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: ChipFET™
Base Product Number: NSS206
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 6 A
Voltage - Collector Emitter Breakdown (Max): 20 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 1A, 2V
Vce Saturation (Max) @ Ib, Ic: 200mV @ 400mA, 4A
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 830 mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-NSS20600CF8T1G 1379375-NSS20600CF8T1G
Product Name 20V 6A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package Type Tape & Reel SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 276-BC847BL3E6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Bipolar Transistors - 2156600 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Bipolar Transistors - 8167704 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-457 (sc-74)
Number of units in IC 2
View Details
2 suppliers