BIPOLAR TRANSISTOR, PNP -20V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:20V; DC Collector Current:2A; Power Dissipation Pd:710mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 29AC9023 |
| Product Name | Bipolar Transistor, Pnp -20V Sot-23; Transistor Polarity Onsemi |
| Polarity | PNP |