DIODE SCHOTTKY 20V 2A 2DSN
Schottky Diodes & Rectifiers 2.0A 20V DSN2 0402SC
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | NSR20204NXT5G | NSR20204NXT5G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Removed |