Current Regulator Regulator High/Low-Side 50mA SMB
Current Regulator Regulator High/Low-Side 50mA SMB
Current Regulator Regulator High/Low-Side 50mA SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 1083625-NSIC2050JBT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 120V
Output Current: 50mA
Accuracy: ±15%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: SMB
Purpose: Current Regulator
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC LED DRIVER 50MA 120V 15% SMB2
IC LED DRIVER 50MA 120V 15% SMB2
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NSIC2050JBT3GOSCT-ND | 1083625-NSIC2050JBT3G | NSIC2050JBT3G | NSIC2050JBT3G |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - NSIC2050JBT3G | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; DO-214AA, SMB | Other; SMB | Other; DO-214AA, SMB |