Manufacturer: ON Semiconductor
Win Source Part Number: 849723-NSIC2050BT3G
Operating Temperature Range: -55°C ~ 175°C
Features: Current Regulator Regulator High/Low-Side 50mA SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NSIC20
Categories: Integrated Circuits (ICs)
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NSIC2050BT3GOSDKR, NSIC2050BOSDKR-ND, NSIC2050B, NSIC2050BOSTR, NSIC2050BT3GOSTR, NSIC2050BOSTR-ND, NSIC2050BOSDKR, NSIC2050BOSCT-ND, NSIC2050BT3GOSCT, NSIC2050BOSCT
Current Regulator Regulator High/Low-Side 50mA SMB
IC REG/LED DRIVER 50MA SMB
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 849723-NSIC2050BT3G | NSIC2050BT3GOSTR-ND | NSIC2050BT3G |
| Product Name | PMIC - PMIC - Current Regulation/Management - NSIC2050BT3G | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; SMB | Other; DO-214AA, SMB |