onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management NSIC2020JBT3G

Description
Win Source Part Number: 1368339-NSIC2020JBT3 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: NSIC2020 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Regulator Current - Output: 20mA Voltage - Input: 120V Sensing Method: High/Low-Side
Request a Quote Datasheet
Description
Win Source Part Number: 1368339-NSIC2020JBT3 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: NSIC2020 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Regulator Current - Output: 20mA Voltage - Input: 120V Sensing Method: High/Low-Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1368339-NSIC2020JBT3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1368339-NSIC2020JBT3G
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1368339-NSIC2020JBT3G
Win Source Part Number: 1368339-NSIC2020JBT3 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: NSIC2020 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Regulator Current - Output: 20mA Voltage - Input: 120V Sensing Method: High/Low-Side

Win Source Part Number: 1368339-NSIC2020JBT3G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Base Product Number: NSIC2020
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Current Regulator
Current - Output: 20mA
Voltage - Input: 120V
Sensing Method: High/Low-Side

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - NSIC2020JBT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
NSIC2020JBT3G
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management NSIC2020JBT3G
IC CURRENT REGULATOR SMB

IC CURRENT REGULATOR SMB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1368339-NSIC2020JBT3G NSIC2020JBT3G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -67 to 347 F (-55 to 175 C) -67 to 347 F (-55 to 175 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe Fixture - CPF-633 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
Current Sensors - 448-TLE4973R050T5S0001XUMA1CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
View Details
2 suppliers
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details