onsemi LED Drivers NSIC2020JBT3G

Description
onsemi NSIC2020JBT3G Display Driver
Request a Quote Datasheet
Description
onsemi NSIC2020JBT3G Display Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 8245532P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
8245532P
LED Drivers 8245532P
onsemi NSIC2020JBT3G Display Driver

onsemi NSIC2020JBT3G Display Driver

Supplier's Site
LED Drivers - 1245395 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1245395
LED Drivers 1245395
onsemi NSIC2020JBT3G Display Driver

onsemi NSIC2020JBT3G Display Driver

Supplier's Site
Singapore, Singapore
20MA LED Driver IC
734-NSIC2020JBT3G
20MA LED Driver IC 734-NSIC2020JBT3G
IC REG/LED DRIVER 20MA SUB Product overview: NSIC2020JBT3G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSIC2020JBT3G can be used for catalog matching and distributor lookup.

IC REG/LED DRIVER 20MA SUB Product overview: NSIC2020JBT3G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSIC2020JBT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
NSIC2020JBT3G
LED Lighting Drivers NSIC2020JBT3G
LED Lighting Drivers CCR&LED Drivr A/C of line120V,20mA +/-15%

LED Lighting Drivers CCR&LED Drivr A/C of line120V,20mA +/-15%

Buy Now Datasheet
Led Driver, Constant Current, Aec-Q100; Device Topology Onsemi - 97Y9443 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, Aec-Q100; Device Topology Onsemi
97Y9443
Led Driver, Constant Current, Aec-Q100; Device Topology Onsemi 97Y9443
LED DRIVER, CONSTANT CURRENT, AEC-Q100; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:-; Driver Case Style:DO-214AA; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:120V RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, AEC-Q100; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:-; Driver Case Style:DO-214AA; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet
120 V, 20 Ma ±15% Constant Current Regulator & Led Driver For A/c Off-Line Applications / Reel Rohs Compliant Onsemi - 68X4328 - Newark, An Avnet Company
Chicago, IL, United States
120 V, 20 Ma ±15% Constant Current Regulator & Led Driver For A/c Off-Line Applications / Reel Rohs Compliant Onsemi
68X4328
120 V, 20 Ma ±15% Constant Current Regulator & Led Driver For A/c Off-Line Applications / Reel Rohs Compliant Onsemi 68X4328
120 V, 20 mA ±15% Constant Current Regulator & LED Driver for A/C off-line Applications / REEL RoHS Compliant: Yes

120 V, 20 mA ±15% Constant Current Regulator & LED Driver for A/C off-line Applications / REEL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 8245532P 1245395 734-NSIC2020JBT3G NSIC2020JBT3G 97Y9443 68X4328
Product Name LED Drivers LED Drivers 20MA LED Driver IC LED Lighting Drivers Led Driver, Constant Current, Aec-Q100; Device Topology Onsemi 120 V, 20 Ma ±15% Constant Current Regulator & Led Driver For A/c Off-Line Applications / Reel Rohs Compliant Onsemi
Type Dimmable Dimmable Constant Current
Output Power 3 watts
Features RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 1220829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sot-23
View Details
6-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80602KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - PMIC - LED Drivers - AAT3124ITO-20-T1 - 076737-AAT3124ITO-20-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 20 milliamps
View Details
4 suppliers
PMIC - LED Drivers - LM3404MR/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details