onsemi Current Regulation/Management NSIC2020BT3G

Description
Current Regulator Regulator High/Low-Side 20mA SMB
Request a Quote Datasheet
Description
Current Regulator Regulator High/Low-Side 20mA SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - NSIC2020BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NSIC2020BT3GOSTR-ND
Current Regulation/Management NSIC2020BT3GOSTR-ND
Current Regulator Regulator High/Low-Side 20mA SMB

Current Regulator Regulator High/Low-Side 20mA SMB

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - NSIC2020BT3G - 116644-NSIC2020BT3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - NSIC2020BT3G
116644-NSIC2020BT3G
PMIC - PMIC - Current Regulation/Management - NSIC2020BT3G 116644-NSIC2020BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 116644-NSIC2020BT3G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 120V Output Current: 20mA Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C Case / Package: SMB Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 116644-NSIC2020BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 120V
Output Current: 20mA
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C
Case / Package: SMB
Purpose: Current Regulator
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Current Regulation/Management - NSIC2020BT3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
NSIC2020BT3G
PMIC - Current Regulation/Management NSIC2020BT3G
IC REG/LED DRIVER 20MA SMB

IC REG/LED DRIVER 20MA SMB

Supplier's Site Datasheet
IC REG/LED DRIVER 20MA SMB - 598-NSIC2020BT3G - Utmel Electronic Limited
Hong Kong, China
IC REG/LED DRIVER 20MA SMB
598-NSIC2020BT3G
IC REG/LED DRIVER 20MA SMB 598-NSIC2020BT3G
IC REG/LED DRIVER 20MA SMB

IC REG/LED DRIVER 20MA SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number NSIC2020BT3GOSTR-ND 116644-NSIC2020BT3G NSIC2020BT3G 598-NSIC2020BT3G
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - NSIC2020BT3G PMIC - Current Regulation/Management IC REG/LED DRIVER 20MA SMB
Package Type Other; DO-214AA, SMB Other; SMB Other; DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Special Purpose - A8603KLPTR-T - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details
Voltage Regulators - 1913255 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details