Manufacturer: ON Semiconductor
Win Source Part Number: 1083624-NSI50350AST3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 50V
Output Current: 350mA
Accuracy: ±10%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: SMC
Purpose: Current Regulator
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
onsemi NSI50350AST3G Display Driver
onsemi NSI50350AST3G Display Driver
onsemi NSI50350AST3G Display Driver
LED Driver, Constant Current Regulator, 350 mA, 50 V, SMC, 2500-REEL Product overview: NSI50350AST3G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350 mA, 50 V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350 mA, 50 V, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI50350AST3G can be used for catalog matching and distributor lookup.
LED DRIVER, CONSTANT CURRENT, AEC-Q100; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:350mA; Output Voltage:-; Driver Case Style:DO-214AB; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:50V RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1083624-NSI50350AST3G | 7922134P | 7922134 | 734-NSI50350AST3G | 42Y0909 |
| Product Name | PMIC - PMIC - Current Regulation/Management - NSI50350AST3G | LED Drivers | LED Drivers | 350 mA 50 V LED Driver IC | Led Driver, Constant Current, Aec-Q100; Device Topology Onsemi |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 50 volts | ? to 50 volts | |||
| Output Current | 350 milliamps | 350 milliamps | |||
| Package Type | SMC | Smc |