Current Regulator Regulator High/Low-Side 350mA DPAK
Current Regulator Regulator High/Low-Side 350mA DPAK
Current Regulator Regulator High/Low-Side 350mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 790827-NSI50350ADT4G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Input: 50V
Function: Current Regulator
Output Current: 350mA
Accuracy: ±10%
Sensing Method: High/Low-Side
Family Name: NSI50350ADT4G
Categories: Integrated Circuits (ICs)
Manufacturer Package: DPAK-3
Introduction Date: August 09, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC REG/LED DRIVER 350MA DPAK
IC REG/LED DRIVER 350MA DPAK
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NSI50350ADT4GOSCT-ND | 790827-NSI50350ADT4G | NSI50350ADT4G | NSI50350ADT4G |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - NSI50350ADT4G | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 |