onsemi Current Regulation/Management NSI50150ADT4G

Description
Current Regulator Regulator 150mA ~ 350mA DPAK
Request a Quote Datasheet
Description
Current Regulator Regulator 150mA ~ 350mA DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - NSI50150ADT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NSI50150ADT4GOSDKR-ND
Current Regulation/Management NSI50150ADT4GOSDKR-ND
Current Regulator Regulator 150mA ~ 350mA DPAK

Current Regulator Regulator 150mA ~ 350mA DPAK

Buy Now Datasheet
Current Regulation/Management - NSI50150ADT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NSI50150ADT4GOSCT-ND
Current Regulation/Management NSI50150ADT4GOSCT-ND
Current Regulator Regulator 150mA ~ 350mA DPAK

Current Regulator Regulator 150mA ~ 350mA DPAK

Buy Now Datasheet
Current Regulation/Management - NSI50150ADT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NSI50150ADT4GOSTR-ND
Current Regulation/Management NSI50150ADT4GOSTR-ND
Current Regulator Regulator 150mA ~ 350mA DPAK

Current Regulator Regulator 150mA ~ 350mA DPAK

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - NSI50150ADT4G - 1232253-NSI50150ADT4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - NSI50150ADT4G
1232253-NSI50150ADT4G
PMIC - PMIC - Current Regulation/Management - NSI50150ADT4G 1232253-NSI50150ADT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1232253-NSI50150ADT4 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Voltage - Input: 50V (Maximum) Function: Current Regulator Output Current: 150mA ~ 350mA Family Name: NSI50150AD Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: DPAK Introduction Date: August 21, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232253-NSI50150ADT4G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Voltage - Input: 50V (Maximum)
Function: Current Regulator
Output Current: 150mA ~ 350mA
Family Name: NSI50150AD
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK
Introduction Date: August 21, 2012
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Current Regulation/Management - NSI50150ADT4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
NSI50150ADT4G
PMIC - Current Regulation/Management NSI50150ADT4G
IC REG CCR LED DVR 350MA DPAK-3

IC REG CCR LED DVR 350MA DPAK-3

Supplier's Site Datasheet
Current Regulation/Management - NSI50150ADT4G - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
NSI50150ADT4G
Current Regulation/Management NSI50150ADT4G
IC REG CCR LED DVR 350MA DPAK-3

IC REG CCR LED DVR 350MA DPAK-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NSI50150ADT4GOSDKR-ND 1232253-NSI50150ADT4G NSI50150ADT4G NSI50150ADT4G
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - NSI50150ADT4G PMIC - Current Regulation/Management Current Regulation/Management
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4988SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444551 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24702PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details