onsemi Device Topology Onsemi NSI50150ADT4G.

Description
Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:350mA; Output Voltage:-; Driver Case Style:TO-252 (DPAK); No. of Pins:3Pins; Input Voltage Min:-; Input Voltage Max:50V; Switching Frequency:-; Product Range:-RoHS Compliant: Yes
Description
Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:350mA; Output Voltage:-; Driver Case Style:TO-252 (DPAK); No. of Pins:3Pins; Input Voltage Min:-; Input Voltage Max:50V; Switching Frequency:-; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Device Topology Onsemi - 28AC0178 - Newark, An Avnet Company
Chicago, IL, United States
Device Topology Onsemi
28AC0178
Device Topology Onsemi 28AC0178
Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:350mA; Output Voltage:-; Driver Case Style:TO-252 (DPAK); No. of Pins:3Pins; Input Voltage Min:-; Input Voltage Max:50V; Switching Frequency:-; Product Range:-RoHS Compliant: Yes

Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:350mA; Output Voltage:-; Driver Case Style:TO-252 (DPAK); No. of Pins:3Pins; Input Voltage Min:-; Input Voltage Max:50V; Switching Frequency:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 28AC0178
Product Name Device Topology Onsemi
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 100 watts
Features Outdoor Rated; RoHS Compliant
View Details
Constant Current 2A Pwm Dimmable Synchronous Buck Led Driver - ALT80800KLPATR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - ISL1902FAZ - Lingto Electronic Limited
Specs
Type Dimmable
View Details