onsemi PMIC - PMIC - Current Regulation/Management - NSI50010YT1G NSI50010YT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 832818-NSI50010YT1G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 832818-NSI50010YT1G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - NSI50010YT1G - 832818-NSI50010YT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - NSI50010YT1G
832818-NSI50010YT1G
PMIC - PMIC - Current Regulation/Management - NSI50010YT1G 832818-NSI50010YT1G
Manufacturer: ON Semiconductor Win Source Part Number: 832818-NSI50010YT1G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 832818-NSI50010YT1G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
LED Driver ICs - 7192844 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
7192844
LED Driver ICs 7192844
LED Driver 50V 10mA±30% CCR 0.46W SOD123

LED Driver 50V 10mA±30% CCR 0.46W SOD123

Supplier's Site
LED Driver ICs - 1035085 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
1035085
LED Driver ICs 1035085
LED Driver 50V 10mA 30% CCR 0.46W SOD123

LED Driver 50V 10mA 30% CCR 0.46W SOD123

Supplier's Site
LED Driver ICs - 7192844P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
7192844P
LED Driver ICs 7192844P
LED Driver 50V 10mA±30% CCR 0.46W SOD123

LED Driver 50V 10mA±30% CCR 0.46W SOD123

Supplier's Site
Singapore, Singapore
SMD 50V 10mA LED Driver IC
734-NSI50010YT1G
SMD 50V 10mA LED Driver IC 734-NSI50010YT1G
3-Segment LED Driver, 50V, 10mA, Surface Mount, SOD-123 Product overview: NSI50010YT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 50V, 10mA, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI50010YT1G can be used for catalog matching and distributor lookup.

3-Segment LED Driver, 50V, 10mA, Surface Mount, SOD-123 Product overview: NSI50010YT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 50V, 10mA, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI50010YT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Nixie Tube Driver/LED Driver >> LED Drivers - NSI50010YT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
NSI50010YT1G
Nixie Tube Driver/LED Driver >> LED Drivers NSI50010YT1G
10mA 50V SOD-123 LED Drivers ROHS

10mA 50V SOD-123 LED Drivers ROHS

Supplier's Site Datasheet
Ccr & Led Driver, Linear, Sod-123-2; Device Topology Onsemi - 60R6439 - Newark, An Avnet Company
Chicago, IL, United States
Ccr & Led Driver, Linear, Sod-123-2; Device Topology Onsemi
60R6439
Ccr & Led Driver, Linear, Sod-123-2; Device Topology Onsemi 60R6439
CCR & LED DRIVER, LINEAR, SOD-123-2; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:50V; Product Range:- RoHS Compliant: Yes

CCR & LED DRIVER, LINEAR, SOD-123-2; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:50V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Led Driver, 50V, 0.01A, Sod123; Device Topology Onsemi - 47T5418 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Driver, 50V, 0.01A, Sod123; Device Topology Onsemi
47T5418
Ic, Led Driver, 50V, 0.01A, Sod123; Device Topology Onsemi 47T5418
IC, LED DRIVER, 50V, 0.01A, SOD123; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:50V; Switching RoHS Compliant: Yes

IC, LED DRIVER, 50V, 0.01A, SOD123; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:50V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ccr & Led Driver, Linear, Sod-123-2, Full Reel; Device Topology Onsemi - 29X6216 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ccr & Led Driver, Linear, Sod-123-2, Full Reel; Device Topology Onsemi
29X6216
Ic, Ccr & Led Driver, Linear, Sod-123-2, Full Reel; Device Topology Onsemi 29X6216
IC, CCR & LED DRIVER, LINEAR, SOD-123-2, FULL REEL; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:50V RoHS Compliant: Yes

IC, CCR & LED DRIVER, LINEAR, SOD-123-2, FULL REEL; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 832818-NSI50010YT1G 7192844 7192844P 734-NSI50010YT1G NSI50010YT1G 60R6439
Product Name PMIC - PMIC - Current Regulation/Management - NSI50010YT1G LED Driver ICs LED Driver ICs SMD 50V 10mA LED Driver IC Nixie Tube Driver/LED Driver >> LED Drivers Ccr & Led Driver, Linear, Sod-123-2; Device Topology Onsemi
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Package Type Sod-123 SOD-123
Features RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5346S30X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details
LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers
LED Drivers - 122231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 150 watts
Features Outdoor Rated
View Details