Current Regulator Regulator High/Low-Side 160mA DPAK
Current Regulator Regulator High/Low-Side 160mA DPAK
Current Regulator Regulator High/Low-Side 160mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 127281-NSI45090JDT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 45V
Output Current: 160mA
Accuracy: ±15%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DPAK-3
Purpose: Current Regulator
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC LED DRIVER/REG CCR DPAK
IC LED DRIVER/REG CCR DPAK
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NSI45090JDT4GOSTR-ND | 127281-NSI45090JDT4G | NSI45090JDT4G | NSI45090JDT4G |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - NSI45090JDT4G | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 |