Manufacturer: ON Semiconductor
Win Source Part Number: 929386-NSI45090DDT4G
Operating Temperature Range: -40°C ~ 125°C
Features: Current Regulator Regulator High/Low-Side 160mA DPAK
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NSI450
Categories: Integrated Circuits (ICs)
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NSI45090DDT4GOSCT, NSI45090DDT4GOSTR, NSI45090DDT4G-ND, NSI45090DDT4GOSDKR
Current Regulator Regulator High/Low-Side 160mA DPAK
IC LED DRIVER/REG CCR TP-FA
IC LED DRIVER/REG CCR TP-FA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 929386-NSI45090DDT4G | NSI45090DDT4GOSTR-ND | NSI45090DDT4G | NSI45090DDT4G |
| Product Name | PMIC - PMIC - Current Regulation/Management - NSI45090DDT4G | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | DPAK; Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 |