Current Regulator Regulator High/Low-Side 100mA DPAK
Current Regulator Regulator High/Low-Side 100mA DPAK
Current Regulator Regulator High/Low-Side 100mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 092185-NSI45060JDT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 45V
Output Current: 100mA
Accuracy: ±15%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DPAK-3
Purpose: Current Regulator
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
LED DRVR 3-Pin(2+Tab) DPAK T/R Product overview: NSI45060JDT4G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DPAK, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45060JDT4G can be used for catalog matching and distributor lookup.
IC LED DRVR SBT CCR DPAK
IC LED DRVR SBT CCR DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NSI45060JDT4GTR-ND | 092185-NSI45060JDT4G | 734-NSI45060JDT4G | NSI45060JDT4G | NSI45060JDT4G |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - NSI45060JDT4G | DPAK Power Management IC | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK-3 | Other; DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 |