Manufacturer: ON Semiconductor
Win Source Part Number: 805078-NSI45030T1G
Packaging: Reel
Mounting Style: SMD
Current - Output: 30mA
Voltage - Input: 45V
Function: Current Regulator
Accuracy: ±15%
Sensing Method: High/Low-Side
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: NSI45030
onsemi NSI45030T1G Display Driver
onsemi NSI45030T1G Display Driver
onsemi NSI45030T1G Display Driver
LED Driver, Constant Current Regulator, 30 mA, 45 V, SOD-123 2 LEAD, 3000-REEL Product overview: NSI45030T1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 mA, 45 V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30 mA, 45 V, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45030T1G can be used for catalog matching and distributor lookup.
LED Driver, Constant Current Regulator, 30 mA, 45 V / REEL
LED DRIVER, CONSTANT CURRENT, AEC-Q100; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:-; Input Voltage Max:45V RoHS Compliant: Yes
LED Lighting Drivers SOD 123 30mA 15% CCR
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 805078-NSI45030T1G | 7378007P | 7378007 | 734-NSI45030T1G | 15R4685 | 42Y0906 | NSI45030T1G |
| Product Name | PMIC - PMIC - Current Regulation/Management - NSI45030T1G | LED Drivers | LED Drivers | 30 mA 45 V LED Driver IC | Led Driver, Constant Current Regulator, 30 Ma, 45 V / Reel Onsemi | Led Driver, Constant Current, Aec-Q100; Device Topology Onsemi | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 45 volts | ? to 45 volts | |||||
| Output Current | 30 milliamps | 30 milliamps | |||||
| Type | Dimmable | Dimmable | Constant Current |