onsemi LED Drivers NSI45030AT1G

Description
onsemi NSI45030AT1G Display Driver
Request a Quote Datasheet
Description
onsemi NSI45030AT1G Display Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 7377990P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
7377990P
LED Drivers 7377990P
onsemi NSI45030AT1G Display Driver

onsemi NSI45030AT1G Display Driver

Supplier's Site
LED Drivers - 7377990 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
7377990
LED Drivers 7377990
onsemi NSI45030AT1G Display Driver

onsemi NSI45030AT1G Display Driver

Supplier's Site
LED Drivers - 1245393 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1245393
LED Drivers 1245393
onsemi NSI45030AT1G Display Driver

onsemi NSI45030AT1G Display Driver

Supplier's Site
Singapore, Singapore
45V 30mA LED Driver IC
734-NSI45030AT1G
45V 30mA LED Driver IC 734-NSI45030AT1G
LED Driver 45V 30mA SOD-123 SM T/R Product overview: NSI45030AT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45V, 30mA, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45030AT1G can be used for catalog matching and distributor lookup.

LED Driver 45V 30mA SOD-123 SM T/R Product overview: NSI45030AT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45V, 30mA, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NSI45030AT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Led Driver, 45V, 0.03A, Sod123; Device Topology Onsemi - 47T5416 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Driver, 45V, 0.03A, Sod123; Device Topology Onsemi
47T5416
Ic, Led Driver, 45V, 0.03A, Sod123; Device Topology Onsemi 47T5416
IC, LED DRIVER, 45V, 0.03A, SOD123; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:45V; Switching RoHS Compliant: Yes

IC, LED DRIVER, 45V, 0.03A, SOD123; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:45V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet
Ccr & Led Driver, Linear, 2-Sod-123; Device Topology Onsemi - 15R4683 - Newark, An Avnet Company
Chicago, IL, United States
Ccr & Led Driver, Linear, 2-Sod-123; Device Topology Onsemi
15R4683
Ccr & Led Driver, Linear, 2-Sod-123; Device Topology Onsemi 15R4683
CCR & LED DRIVER, LINEAR, 2-SOD-123; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:45V; MSL:- RoHS Compliant: Yes

CCR & LED DRIVER, LINEAR, 2-SOD-123; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Input Voltage Max:45V; MSL:- RoHS Compliant: Yes

Supplier's Site
Ccr & Led Driver, Linear, 2-Sod-123, Full Reel; Device Topology Onsemi - 29X6215 - Newark, An Avnet Company
Chicago, IL, United States
Ccr & Led Driver, Linear, 2-Sod-123, Full Reel; Device Topology Onsemi
29X6215
Ccr & Led Driver, Linear, 2-Sod-123, Full Reel; Device Topology Onsemi 29X6215
CCR & LED DRIVER, LINEAR, 2-SOD-123, FULL REEL; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Product Range:- RoHS Compliant: Yes

CCR & LED DRIVER, LINEAR, 2-SOD-123, FULL REEL; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:-; Driver Case Style:SOD-123; No. of Pins:2Pins; Input Voltage Min:0V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 7377990P 7377990 1245393 734-NSI45030AT1G 47T5416 15R4683 29X6215
Product Name LED Drivers LED Drivers LED Drivers 45V 30mA LED Driver IC Ic, Led Driver, 45V, 0.03A, Sod123; Device Topology Onsemi Ccr & Led Driver, Linear, 2-Sod-123; Device Topology Onsemi Ccr & Led Driver, Linear, 2-Sod-123, Full Reel; Device Topology Onsemi
Type Dimmable Dimmable Dimmable Constant Current Constant Current
Output Power 0.4600 watts 0.4600 watts
Features RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant RoHS Compliant
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products