Manufacturer: ON Semiconductor
Win Source Part Number: 025694-NSI45030AT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 45V
Output Current: 30mA
Accuracy: ±10%
Sensing Method: High/Low-Side
Family Name: NSI45030A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Purpose: Current Regulator
Alternative Parts (Cross-Reference): 4006-025; 4006-020; 4006-030;
Introduction Date: July 02, 2004
ECCN: EAR99
Country of Origin: China, Czech Republic
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management, LED Lighting, Industrial
Current Regulator Regulator High/Low-Side 30mA SOD-123
Current Regulator Regulator High/Low-Side 30mA SOD-123
Current Regulator Regulator High/Low-Side 30mA SOD-123
IC LED DRIVER LINEAR SOD-123
IC LED DRIVER LINEAR SOD-123
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 025694-NSI45030AT1G | NSI45030AT1GOSDKR-ND | NSI45030AT1G | NSI45030AT1G |
| Product Name | PMIC - PMIC - Current Regulation/Management - NSI45030AT1G | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; SOD-123 | Other; SOD-123 | Other; SOD-123 |