onsemi Integrated Circuits (ICs) - PMIC - Current Regulation/Management NSI45025ZT1G

Description
Win Source Part Number: 1014175-NSI45025ZT1G Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 25mA Voltage - Input: 45V Function: Current Regulator Accuracy: ±15% Sensing Method: High/Low-Side Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NSI45025ZT1G-OS ,ONSONSNSI45025ZT1G, NSI45025ZT1GOSTR,NSI 45025ZT1GOSDKR,NSI45 025ZT1GOSCT,NSI45025 ZT1G-ND Base Product Number: NSI45025
Request a Quote Datasheet
Description
Win Source Part Number: 1014175-NSI45025ZT1G Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 25mA Voltage - Input: 45V Function: Current Regulator Accuracy: ±15% Sensing Method: High/Low-Side Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NSI45025ZT1G-OS ,ONSONSNSI45025ZT1G, NSI45025ZT1GOSTR,NSI 45025ZT1GOSDKR,NSI45 025ZT1GOSCT,NSI45025 ZT1G-ND Base Product Number: NSI45025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1014175-NSI45025ZT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1014175-NSI45025ZT1G
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1014175-NSI45025ZT1G
Win Source Part Number: 1014175-NSI45025ZT1G Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 25mA Voltage - Input: 45V Function: Current Regulator Accuracy: ±15% Sensing Method: High/Low-Side Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NSI45025ZT1G-OS ,ONSONSNSI45025ZT1G, NSI45025ZT1GOSTR,NSI 45025ZT1GOSDKR,NSI45 025ZT1GOSCT,NSI45025 ZT1G-ND Base Product Number: NSI45025

Win Source Part Number: 1014175-NSI45025ZT1G
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 25mA
Voltage - Input: 45V
Function: Current Regulator
Accuracy: ±15%
Sensing Method: High/Low-Side
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NSI45025ZT1G-OS,ONSONSNSI45025ZT1G,NSI45025ZT1GOSTR,NSI45025ZT1GOSDKR,NSI45025ZT1GOSCT,NSI45025ZT1G-ND
Base Product Number: NSI45025

Buy Now Datasheet
Current Regulation/Management - NSI45025ZT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
NSI45025ZT1G
Current Regulation/Management NSI45025ZT1G
Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)

Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1014175-NSI45025ZT1G NSI45025ZT1G
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers