onsemi Current Regulation/Management NSI45025AT1G

Description
Current Regulator Regulator High/Low-Side 25mA SOD-123
Request a Quote
Description
Current Regulator Regulator High/Low-Side 25mA SOD-123
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NSI45025AT1G is a linear constant current regulator designed for LED applications, providing a steady output current of 25 mA with a maximum anode-cathode voltage of 45 V. It utilizes Self-Biased Transistor (SBT) technology, ensuring immediate turn-on with only 0.5 V applied. The device features a negative temperature coefficient to prevent thermal runaway, making it suitable for high-voltage and high-current scenarios. This regulator is packaged in a thermally robust SOD-123 package and is UL94-V0 certified, indicating its compliance with safety standards. It is also AEC-Q101 qualified, making it appropriate for automotive applications. The device is Pb-free, halogen-free, and RoHS compliant, aligning with modern environmental standards. The NSI45025AT1G is ideal for various applications, including automotive lighting, display signage, and decorative lighting. Its ability to operate without external components simplifies design integration, while its high voltage rating provides resilience against voltage surges commonly encountered in automotive and industrial environments.

Datasheet Summary
Powered by GS/AI

The NSI45025AT1G is a linear constant current regulator designed for LED applications, providing a steady output current of 25 mA with a maximum anode-cathode voltage of 45 V. It utilizes Self-Biased Transistor (SBT) technology, ensuring immediate turn-on with only 0.5 V applied. The device features a negative temperature coefficient to prevent thermal runaway, making it suitable for high-voltage and high-current scenarios. This regulator is packaged in a thermally robust SOD-123 package and is UL94-V0 certified, indicating its compliance with safety standards. It is also AEC-Q101 qualified, making it appropriate for automotive applications. The device is Pb-free, halogen-free, and RoHS compliant, aligning with modern environmental standards. The NSI45025AT1G is ideal for various applications, including automotive lighting, display signage, and decorative lighting. Its ability to operate without external components simplifies design integration, while its high voltage rating provides resilience against voltage surges commonly encountered in automotive and industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - NSI45025AT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NSI45025AT1GOSDKR-ND
Current Regulation/Management NSI45025AT1GOSDKR-ND
Current Regulator Regulator High/Low-Side 25mA SOD-123

Current Regulator Regulator High/Low-Side 25mA SOD-123

Buy Now Datasheet
Current Regulation/Management - NSI45025AT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NSI45025AT1GOSTR-ND
Current Regulation/Management NSI45025AT1GOSTR-ND
Current Regulator Regulator High/Low-Side 25mA SOD-123

Current Regulator Regulator High/Low-Side 25mA SOD-123

Buy Now Datasheet
Current Regulation/Management - NSI45025AT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
NSI45025AT1GOSCT-ND
Current Regulation/Management NSI45025AT1GOSCT-ND
Current Regulator Regulator High/Low-Side 25mA SOD-123

Current Regulator Regulator High/Low-Side 25mA SOD-123

Buy Now Datasheet
PMIC - Current Regulation/Management - NSI45025AT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
NSI45025AT1G
PMIC - Current Regulation/Management NSI45025AT1G
IC LED DRIVER LINEAR SOD-123

IC LED DRIVER LINEAR SOD-123

Supplier's Site Datasheet
Current Regulation/Management - NSI45025AT1G - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
NSI45025AT1G
Current Regulation/Management NSI45025AT1G
IC LED DRIVER LINEAR SOD-123

IC LED DRIVER LINEAR SOD-123

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NSI45025AT1GOSDKR-ND NSI45025AT1G NSI45025AT1G
Product Name Current Regulation/Management PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; SOD-123 Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3342JRM-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Power Good, Shutdown
IOUT 0.3000 amps
View Details
ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
Battery Chargers - BQ25896RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1916809 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details