Current Regulator Regulator High/Low-Side 20mA SOD-123
Current Regulator Regulator High/Low-Side 20mA SOD-123
Current Regulator Regulator High/Low-Side 20mA SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 025693-NSI45020AT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 45V
Output Current: 20mA
Accuracy: ±10%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Purpose: Current Regulator
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management, LED Lighting, Industrial
IC LED DRIVER LINEAR SOD-123
IC LED DRIVER LINEAR SOD-123
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NSI45020AT1GOSCT-ND | 025693-NSI45020AT1G | NSI45020AT1G | NSI45020AT1G |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - NSI45020AT1G | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; SOD-123 | Other; SOD-123 | Other; SOD-123 |