onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC144EPDP6T5G NSBC144EPDP6T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790826-NSBC144EPDP6T 5G Packaging: Reel package Package: SOT-963 Mounting: SMD Power - Max: 339mW Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Family Name: NSBC144EPDP6 Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Package: SOT-963 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 300μA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V Alternative Parts (Cross-Reference): DMG564H3; DMG564H30R; DMG564030R; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790826-NSBC144EPDP6T 5G Packaging: Reel package Package: SOT-963 Mounting: SMD Power - Max: 339mW Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Family Name: NSBC144EPDP6 Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Package: SOT-963 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 300μA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V Alternative Parts (Cross-Reference): DMG564H3; DMG564H30R; DMG564030R; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC144EPDP6T5G - 790826-NSBC144EPDP6T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC144EPDP6T5G
790826-NSBC144EPDP6T5G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC144EPDP6T5G 790826-NSBC144EPDP6T5G
Manufacturer: ON Semiconductor Win Source Part Number: 790826-NSBC144EPDP6T 5G Packaging: Reel package Package: SOT-963 Mounting: SMD Power - Max: 339mW Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Family Name: NSBC144EPDP6 Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Manufacturer Package: SOT-963 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 300μA, 10mA Current - Collector Cutoff (Maximum): 500nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V Alternative Parts (Cross-Reference): DMG564H3; DMG564H30R; DMG564030R; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790826-NSBC144EPDP6T5G
Packaging: Reel package
Package: SOT-963
Mounting: SMD
Power - Max: 339mW
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Family Name: NSBC144EPDP6
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-963
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 300μA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5mA, 10V
Alternative Parts (Cross-Reference): DMG564H3; DMG564H30R; DMG564030R;
Introduction Date: July 14, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 790826-NSBC144EPDP6T5G
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC144EPDP6T5G
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 9237311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1040127-74AUP1T34GW-Q100H - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers