onsemi Brt Transistor, 50V, 47K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi NSBC144EDXV6T5G

Description
BRT TRANSISTOR, 50V, 47K/47KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Datasheet
Description
BRT TRANSISTOR, 50V, 47K/47KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brt Transistor, 50V, 47K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi - 42K2357 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi
42K2357
Brt Transistor, 50V, 47K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi 42K2357
BRT TRANSISTOR, 50V, 47K/47KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/47KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42K2357
Product Name Brt Transistor, 50V, 47K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details