The NSBC143ZPDXV6T1 is a dual bias resistor transistor in a SOT-563 package, integrating NPN and PNP silicon transistors with monolithic bias networks. Each device contains a 4.7 kΩ base resistor and a 47 kΩ base-emitter resistor. It has a maximum collector-base voltage of 50 V, collector-emitter voltage of 50 V, and collector current of 100 mA. Total device dissipation is 500 mW at 25°C with a thermal resistance of 250 °C/W when both junctions are heated. The junction temperature range is -55°C to +150°C. It meets RoHS standards and is available in tape and reel packaging.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | NSBC143ZPDXV6T1 |
| Polarity | NPN; PNP |