Manufacturer: ON Semiconductor
Win Source Part Number: 1232235-NSBC143TPDXV
Packaging: Reel - TR
Package: SOT-563, SOT-666
Mounting: SMD
Power - Max: 500mW
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Family Name: NSBC143TPDXV6
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-563
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 300μA, 10mA
Current - Collector Cutoff (Maximum): 500nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 5mA, 10V
Alternative Parts (Cross-Reference): NSVB143TPDXV6T1G; NSVBC143TPDXV6T1G; DCX143TH-7-F;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232235-NSBC143TPDXV6T1G |
| Product Name | Electrical Parts - NSBC143TPDXV6T1G |