Manufacturer: ON Semiconductor
Win Source Part Number: 209311-NSBC114EPDXV6
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
100mA, 50V, 2 CHANNEL, NPN AND PNP, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBC114EPDXV6T5 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC114EPDXV6T5 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
SMALL SIGNAL BIPOLAR TRANSISTOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 209311-NSBC114EPDXV6T5 | 293-NSBC114EPDXV6T5 | NSBC114EPDXV6T5 | NSBC114EPDXV6T5 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114EPDXV6T5 | Dual 100mA 50V 463A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) | PNP | NPN; PNP | |
| Package Type | SOT3; SOT-563 | FL6 | ||
| IC(max) | 100 milliamps |